QUALCOMM, Incorporated SAW Filters - B39182B4167U510 B39182B4167U510

Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021499-B39182B4167U 510 Packaging: Reel - TR Applications: PCN Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021499-B39182B4167U 510 Packaging: Reel - TR Applications: PCN Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39182B4167U510
1021499-B39182B4167U510
SAW Filters - B39182B4167U510 1021499-B39182B4167U510
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021499-B39182B4167U 510 Packaging: Reel - TR Applications: PCN Mounting: SMD (SMT) Insertion Loss: 2dB Height (Max): 0.043" (1.10mm) Bandwidth: 75MHz Frequency - Center: 1.843GHz Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021499-B39182B4167U510
Packaging: Reel - TR
Applications: PCN
Mounting: SMD (SMT)
Insertion Loss: 2dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 75MHz
Frequency - Center: 1.843GHz
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.8425GHZ EMI RFI Filter - 836-B39182B4167U510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8425GHZ EMI RFI Filter
836-B39182B4167U510
SMD 1.8425GHZ EMI RFI Filter 836-B39182B4167U510
FILTER SAW 1.8425GHZ LOWLOSS SMD Product overview: B39182B4167U510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.8425GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B4167U510 can be used for catalog matching and distributor lookup.

FILTER SAW 1.8425GHZ LOWLOSS SMD Product overview: B39182B4167U510 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8425GHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1.8425GHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39182B4167U510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters IC Electronic Filters
Product Number 1021499-B39182B4167U510 836-B39182B4167U510
Product Name SAW Filters - B39182B4167U510 SMD 1.8425GHZ EMI RFI Filter
Filter Category SAW Filter Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1060TR7DKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.58E6 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - LT1567CMS8#PBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers