QUALCOMM, Incorporated SAW Filters - B39161B5051Z710 B39161B5051Z710

Description
Manufacturer: QUALCOMM Win Source Part Number: 863033-B39161B5051Z7 10 Features: 161.28MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 9.2dB 20MHz Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863033-B39161B5051Z7 10 Features: 161.28MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 9.2dB 20MHz Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - B39161B5051Z710
863033-B39161B5051Z710
SAW Filters - B39161B5051Z710 863033-B39161B5051Z710
Manufacturer: QUALCOMM Win Source Part Number: 863033-B39161B5051Z7 10 Features: 161.28MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 9.2dB 20MHz Bandwidth 10-SMD, No Lead Package: Reel - TR Package: 10-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863033-B39161B5051Z710
Features: 161.28MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 9.2dB 20MHz Bandwidth 10-SMD, No Lead
Package: Reel - TR
Package: 10-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 863033-B39161B5051Z710
Product Name SAW Filters - B39161B5051Z710
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX296EWE - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Bessel, Low Pass Switched Capacitor
Fc 50 kHz
View Details
Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
5GHz EMI RFI Filter - 844-QPQ1904SR - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Standards and Certifications RoHS
View Details
Quartz Filters - Quartz Filters Ceramic packaged - 90S7A - QuartzCom AG
Specs
Filter Category Quartz / Crystal Filter
Fc 90000 kHz
View Details