90S7A -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
90S7A
Description
Nominal Frequency:
90.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±10.0 kHz
Attenuation Band:
15 dB / ±35 kHz
Loss:
4.0 dB
Description
Nominal Frequency:
90.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±10.0 kHz
Attenuation Band:
15 dB / ±35 kHz
Loss:
4.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
90S7A
Nominal Frequency:
90.0000 MHz
Pole No.:
2
Pass Band:
3 dB / ±10.0 kHz
Attenuation Band:
15 dB / ±35 kHz
Loss:
4.0 dB
| Nominal Frequency: | 90.0000 MHz |
| Pole No.: | 2 |
| Pass Band: | 3 dB / ±10.0 kHz |
| Attenuation Band: | 15 dB / ±35 kHz |
| Loss: | 4.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
90S7A |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
SAW Filter
Applications
General; GPS
Fc
1.23E6 to 1.58E6 kHz
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low pass filter
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details