QUALCOMM, Incorporated SMD 1216MHZ EMI RFI Filter B39122B1618U810

Description
FILTER SAW 1216MHZ 8SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 8-SMD, No Lead Product overview: B39122B1618U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1216MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1216MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1618U810 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FILTER SAW 1216MHZ 8SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 8-SMD, No Lead Product overview: B39122B1618U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1216MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1216MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1618U810 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1216MHZ EMI RFI Filter - 836-B39122B1618U810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1216MHZ EMI RFI Filter
836-B39122B1618U810
SMD 1216MHZ EMI RFI Filter 836-B39122B1618U810
FILTER SAW 1216MHZ 8SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 8-SMD, No Lead Product overview: B39122B1618U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1216MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1216MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1618U810 can be used for catalog matching and distributor lookup.

FILTER SAW 1216MHZ 8SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 8-SMD, No Lead Product overview: B39122B1618U810 from Qualcomm is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1216MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 1216MHZ, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B39122B1618U810 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B39122B1618U810
1021487-B39122B1618U810
SAW Filters - B39122B1618U810 1021487-B39122B1618U810
Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) Win Source Part Number: 1021487-B39122B1618U 810 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Categories: Filters Status: Obsolete(EOL) Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Win Source Part Number: 1021487-B39122B1618U810
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Categories: Filters
Status: Obsolete(EOL)
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B39122B1618U810 1021487-B39122B1618U810
Product Name SMD 1216MHZ EMI RFI Filter SAW Filters - B39122B1618U810
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

SAW Filters - 2312-QPQ1061SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Interface - Filters - Active - ML6420CS1 - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 3000 to 9300 kHz
View Details
Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Active Input EMI Filter - QPI-3LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details
2 suppliers