QUALCOMM, Incorporated RF Receivers - B30686D5345X932 B30686D5345X932

Description
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969195-B30686D5345X9 32 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969195-B30686D5345X9 32 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - B30686D5345X932 - 969195-B30686D5345X932 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - B30686D5345X932
969195-B30686D5345X932
RF Receivers - B30686D5345X932 969195-B30686D5345X932
Manufacturer: Qualcomm Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969195-B30686D5345X9 32 Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage

Manufacturer: Qualcomm
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969195-B30686D5345X932
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
Rf Module Diversity W/lna Product overview: B30686D5345X932 from Qualcomm is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-B30686D5345X932 can be used for catalog matching and distributor lookup.

Rf Module Diversity W/lna Product overview: B30686D5345X932 from Qualcomm is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-B30686D5345X932 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Modules RF Receivers
Product Number 969195-B30686D5345X932 870-B30686D5345X932
Product Name RF Receivers - B30686D5345X932 Rf Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
Universal Wireless Transceiver - WRS232-USB - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features LED Indicators
View Details