Manufacturer: QUALCOMM
Win Source Part Number: 844413-AR8035-AL1B-R
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full Ethernet 40-QFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AR8035
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 844413-AR8035-AL1B-R |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - AR8035-AL1B-R |
| Package Type | Surface Mount; Surface Mount |