QUALCOMM, Incorporated Hard To Find - AR8033-AL1B AR8033-AL1B

Description
Manufacturer: QUALCOMM Win Source Part Number: 709494-AR8033-AL1B Family Name: AR8033 Reference case: QFN Reference Date Code: 16+ Alternative Parts (Cross-Reference): AR8033-AL1B-R; Introduction Date: October 26, 2012 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 709494-AR8033-AL1B Family Name: AR8033 Reference case: QFN Reference Date Code: 16+ Alternative Parts (Cross-Reference): AR8033-AL1B-R; Introduction Date: October 26, 2012 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AR8033-AL1B - 709494-AR8033-AL1B - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AR8033-AL1B
709494-AR8033-AL1B
Hard To Find - AR8033-AL1B 709494-AR8033-AL1B
Manufacturer: QUALCOMM Win Source Part Number: 709494-AR8033-AL1B Family Name: AR8033 Reference case: QFN Reference Date Code: 16+ Alternative Parts (Cross-Reference): AR8033-AL1B-R; Introduction Date: October 26, 2012 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: QUALCOMM
Win Source Part Number: 709494-AR8033-AL1B
Family Name: AR8033
Reference case: QFN
Reference Date Code: 16+
Alternative Parts (Cross-Reference): AR8033-AL1B-R;
Introduction Date: October 26, 2012
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 709494-AR8033-AL1B
Product Name Hard To Find - AR8033-AL1B
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details