QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B-R AR8031-AL1B-R

Description
Manufacturer: QUALCOMM Win Source Part Number: 802061-AR8031-AL1B-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 802061-AR8031-AL1B-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B-R - 802061-AR8031-AL1B-R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B-R
802061-AR8031-AL1B-R
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B-R 802061-AR8031-AL1B-R
Manufacturer: QUALCOMM Win Source Part Number: 802061-AR8031-AL1B-R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 Supply Voltage (V): 3.3V

Manufacturer: QUALCOMM
Win Source Part Number: 802061-AR8031-AL1B-R
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
Supply Voltage (V): 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 802061-AR8031-AL1B-R
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1B-R
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details