QUALCOMM, Incorporated Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A AR8031-AL1A

Description
Manufacturer: Atheros Win Source Part Number: 224829-AR8031-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8031-AL1A-R; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atheros Win Source Part Number: 224829-AR8031-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8031-AL1A-R; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A - 224829-AR8031-AL1A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A
224829-AR8031-AL1A
Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A 224829-AR8031-AL1A
Manufacturer: Atheros Win Source Part Number: 224829-AR8031-AL1A Type: Transceiver Protocol: Ethernet Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Family Name: AR8031 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): AR8031-AL1A-R; Introduction Date: December 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Atheros
Win Source Part Number: 224829-AR8031-AL1A
Type: Transceiver
Protocol: Ethernet
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Family Name: AR8031
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): AR8031-AL1A-R;
Introduction Date: December 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 224829-AR8031-AL1A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AR8031-AL1A
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details