QUALCOMM, Incorporated RF Antennas ANT001

Description
2.4GHz RF Antenna
Description
2.4GHz RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT001
RF Antennas ANT001
2.4GHz RF Antenna

2.4GHz RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT001
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers