WS-308 -- IEC-60320-C14 INLET TO NEMA 5-15R HOME // ADAPTERS // SINGLE // IEC ADAPTERS
Quail Electronics
IEC-60320-C14 INLET to NEMA 5-15R HOME // Adapters // Single // IEC Adapters
WS-308
Description
The WS-308 adapts the IEC-60320-C14 Inlet into the NEMA 5-15R Receptacle.
This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Description
The WS-308 adapts the IEC-60320-C14 Inlet into the NEMA 5-15R Receptacle.
This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Datasheet
Suppliers
IEC-60320-C14 INLET to NEMA 5-15R HOME // Adapters // Single // IEC Adapters
WS-308
The WS-308 adapts the IEC-60320-C14 Inlet into the NEMA 5-15R Receptacle.
This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
- The WS-308 adapts the IEC-60320-C14 Inlet into the NEMA 5-15R Receptacle.
- This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
WS-308 |
|
Product Name
|
IEC-60320-C14 INLET to NEMA 5-15R HOME // Adapters // Single // IEC Adapters |
|
Approvals
|
RoHS; UL Listing Mark
|
|
Male End Type
|
EN 60320-C14
|
|
Female End Type
|
NEMA 5-15R
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Color
Black
Approvals
JIS C 3306
Number of Conductors
3; 3
View Details
Approvals
RoHS
Cord Length
78.74 inch (2000 mm)
View Details
2 suppliers