Quail Electronics IS 1293 INDIA to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // India Power Cords 9846.098SAL

Description
Our 9846 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These India power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 or C16 inlet. The 9841.098 is a India power cord and is rated at 10A - 250V.
Datasheet
Description
Our 9846 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These India power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 or C16 inlet. The 9841.098 is a India power cord and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 1293 INDIA to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // India Power Cords - 9846.098SAL - Quail Electronics
Livermore, CA, United States
IS 1293 INDIA to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // India Power Cords
9846.098SAL
IS 1293 INDIA to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // India Power Cords 9846.098SAL
Our 9846 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These India power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 or C16 inlet. The 9841.098 is a India power cord and is rated at 10A - 250V.


    • Our 9846 series features the standard, 3-prong, Indian Plug (IS 1293) with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These India power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 or C16 inlet.
    • The 9841.098 is a India power cord and is rated at 10A - 250V.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9846.098SAL
Product Name IS 1293 INDIA to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS; TUV, VDE
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

South Africa Cord Set w/C19 Connector - 86265090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 817630-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 157 inch (4000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details