Quail Electronics IS 1293 INDIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // India Power Cords 9840.079

Description
Our 9840 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9840.079 is a India power cord that carries the CII approval and is rated at 10A - 250V.
Datasheet
Description
Our 9840 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9840.079 is a India power cord that carries the CII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IS 1293 INDIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // India Power Cords - 9840.079 - Quail Electronics
Livermore, CA, United States
IS 1293 INDIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // India Power Cords
9840.079
IS 1293 INDIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // India Power Cords 9840.079
Our 9840 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord. The 9840.079 is a India power cord that carries the CII approval and is rated at 10A - 250V.

  • Our 9840 series features the standard, 3-prong, Indian Plug (IS 6538) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Indian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9840.079 is a India power cord that carries the CII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9840.079
Product Name IS 1293 INDIA to IEC-60320-C13 HOME // Power Cords // International Power Cords // India Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 820087-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 138 inch (3500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details