Quail Electronics SI 32 ISRAELI to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords 9813.098

Description
Our 9813 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C15 Connector. These Israeli power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Israeli wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 9813.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 9813 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C15 Connector. These Israeli power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Israeli wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 9813.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords - 9813.098 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords
9813.098
SI 32 ISRAELI to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords 9813.098
Our 9813 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C15 Connector. These Israeli power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Israeli wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 9813.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 9813 series features the standard, 3-prong, Israeli Plug (SI 32) with the Right Angle IEC-60320-C15 Connector.
  • These Israeli power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Israeli wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 9813.098 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9813.098
Product Name SI 32 ISRAELI to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
24IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details