Quail Electronics BS 1363 UK10 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords 9661.098AL

Description
Our 9661 AL series features the standard, 3-prong, BS 1363 UK 10A Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These UK power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9661.098AL is a UK power cord and is rated at 10A - 250V.
Datasheet
Description
Our 9661 AL series features the standard, 3-prong, BS 1363 UK 10A Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These UK power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9661.098AL is a UK power cord and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
BS 1363 UK10 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords
9661.098AL
BS 1363 UK10 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords 9661.098AL
Our 9661 AL series features the standard, 3-prong, BS 1363 UK 10A Plug with the IEC-60320-C15 Auto-Lock Connector. The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These UK power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. The 9661.098AL is a UK power cord and is rated at 10A - 250V.


    • Our 9661 AL series features the standard, 3-prong, BS 1363 UK 10A Plug with the IEC-60320-C15 Auto-Lock Connector.
    • The Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These UK power cords are ideal for powering "hot" devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard Australian wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
    • The 9661.098AL is a UK power cord and is rated at 10A - 250V.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9661.098AL
Product Name BS 1363 UK10 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // International Power Cords // UK Power Cords
Cord Color BLACK
Approvals RoHS; BSI, TUV, VDE
Number of Conductors 3
Male End Type BS 1363
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 815244-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers