Quail Electronics SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords 9400.240

Description
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.240 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Description
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.240 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The SAE J1772 EV Plug to Blunt Cut Home power cord, part number 9400.240, is designed for use in electric vehicle charging applications. It features a black color and is constructed with 10 AWG and 18 AWG wire, ensuring robust performance. The cord is rated for 30A at 250V, making it suitable for a variety of charging stations and wall installations. It complies with RoHS standards and carries UL and C-UL approvals, indicating its safety and reliability for electrical use. The product is packaged with a bubble bag and secured with a cable tie, ensuring protection during transport.

Datasheet Summary
Powered by GS/AI

The SAE J1772 EV Plug to Blunt Cut Home power cord, part number 9400.240, is designed for use in electric vehicle charging applications. It features a black color and is constructed with 10 AWG and 18 AWG wire, ensuring robust performance. The cord is rated for 30A at 250V, making it suitable for a variety of charging stations and wall installations. It complies with RoHS standards and carries UL and C-UL approvals, indicating its safety and reliability for electrical use. The product is packaged with a bubble bag and secured with a cable tie, ensuring protection during transport.

Suppliers

Company
Product
Description
Supplier Links
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords - 9400.240 - Quail Electronics
Livermore, CA, United States
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords
9400.240
SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords 9400.240
Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut. These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle. The 9400.240 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.

  • Our 9400 series features an Electric Vehicle "EV" Plug with a Blunt Cut.
  • These Electric Vehicle Cords are used to charge EV vehicles. On one end, these cords hard-wire directly into your charging station and/or wall, and on the other, the plug is plugged directly into your electric vehicle.
  • The 9400.240 is a black power cord that carries the UL and C-UL approvals and is rated at 30A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9400.240
Product Name SAE J1772 EV PLUG to BLUNT CUT HOME // Power Cords // Specialty Power Cords // EV Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 4
Cord Length 240 inch (6100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403030183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860428 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details