Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords 9013.197

Description
Our 9013 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9013.197 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9013 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9013.197 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9013.197 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords
9013.197
IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords 9013.197
Our 9013 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord. The 9013.197 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9013 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Argentinian equivalent of the 2500 series, the North American PC Power Cord.
  • The 9013.197 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9013.197
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C13 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

International 5x4.00mm² Harmonized Cable - 86020420 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details