Interpower International 5x4.00mm² Harmonized Cable 86020420

Description
Int'l Current Rating: 34A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 16.6mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote
Description
Int'l Current Rating: 34A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 16.6mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 5x4.00mm² Harmonized Cable - 86020420 - Interpower
Oskaloosa, IA, United States
International 5x4.00mm² Harmonized Cable
86020420
International 5x4.00mm² Harmonized Cable 86020420
Int'l Current Rating: 34A Int'l Voltage Rating: 450 / 750VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -25ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -25ºC Min Bend Radius: 4x cable diameter (fixed) Cable Style: International Int'l Conductor Size: 4.00mm² Number of Conductors: 5 Cond. Color Code: Brn/Blue/Grn-Yel/Blk /Gray Int'l Cable Type: H07RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 16.6mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes

Int'l Current Rating: 34A

Int'l Voltage Rating: 450 / 750VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -25ºC

Int'l Max Fix Inst Op Temp: +60ºC

Int'l Min Flex Op Temp: -25ºC

Min Bend Radius: 4x cable diameter (fixed)

Cable Style: International

Int'l Conductor Size: 4.00mm²

Number of Conductors: 5

Cond. Color Code: Brn/Blue/Grn-Yel/Blk/Gray

Int'l Cable Type: H07RN-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 16.6mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020420
Product Name International 5x4.00mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C19 Connector - 86272240 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
North American 3x18 AWG Shielded Cable - 86024000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 6Amp Power Cord - 86260040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 2 x 0.75mm°� flat cable - 86020250 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details