Quail Electronics IRAM 2073:2009 ARGENTINA 2 to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords 9006.144

Description
Our 9006 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with an ROJ. These 2-conductor Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9006.144 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9006 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with an ROJ. These 2-conductor Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9006.144 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA 2 to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords - 9006.144 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA 2 to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords
9006.144
IRAM 2073:2009 ARGENTINA 2 to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords 9006.144
Our 9006 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with an ROJ. These 2-conductor Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 9006.144 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9006 series features the standard, 2-prong, Argentinian 2 Plug (IRAM 2073:2009) with an ROJ.
  • These 2-conductor Argentinian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Argentinian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 9006.144 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9006.144
Product Name IRAM 2073:2009 ARGENTINA 2 to ROJ HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 2
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec 60320 C13-C14, 6.6Ft; Connector Type A Schurter - 24K6854 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details