Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords 9004.079

Description
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.079 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.079 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9004.079 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords
9004.079
IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords 9004.079
Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector. These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 9004.079 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.

  • Our 9004 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C5 Connector.
  • These are the standard Argentinian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Argentinian power cords connect on one end to the standard Argentinian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 9004.079 is an Argentinian power cord that carries the IRAM approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9004.079
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS; IRAM
Number of Conductors 3
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International H03VV-F 3x0.75mm² Harmonized Cable - 86020110 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2083 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2496347 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details