Quail Electronics IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords 9002.120

Description
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.120 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet
Description
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.120 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords - 9002.120 - Quail Electronics
Livermore, CA, United States
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords
9002.120
IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords 9002.120
Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector. These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 9002.120 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.

  • Our 9002 series features the standard, 3-prong, Argentinian Plug (IRAM 2073:2009) with the IEC-60320-C19 Connector.
  • These Argentinian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Argentinian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 9002.120 is an Argentinian power cord that carries the IRAM approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 9002.120
Product Name IRAM 2073:2009 ARGENTINA to IEC-60320-C19 HOME // Power Cords // International Power Cords // Argentina Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816827-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 299 inch (7600 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Israeli 10Amp Cord Set w/Straight C13 Connector - 86275010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details