Quail Electronics GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8780.144

Description
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. The 8780.144 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. The 8780.144 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords - 8780.144 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords
8780.144
GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8780.144
Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ. These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. The 8780.144 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8594 series features the 2-prong, GB 15934-2008 Chinese 2 Plug (Former GB 2099) with an ROJ.
  • These 2-conductor Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end.
  • The 8780.144 is a Chinese power cord that carries the CCC approval and is rated at 2.5A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8780.144
Product Name GB 15934-2008 CHINA 2 to ROJ HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 2
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 812283-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details