Quail Electronics SEV 1011 SWISS CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8751.240

Description
Our 8751 series features the standard, 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8751.240 is a Swiss power cord that is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8751 series features the standard, 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8751.240 is a Swiss power cord that is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8751.240 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
8751.240
SEV 1011 SWISS CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8751.240
Our 8751 series features the standard, 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) Right Angle IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 8751.240 is a Swiss power cord that is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8751 series features the standard, 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent) Right Angle IEC-60320-C19 Connector.
  • These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 8751.240 is a Swiss power cord that is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8751.240
Product Name SEV 1011 SWISS CLEAR to IEC-60320-C19 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 822155-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 23.62 inch (600 mm)
Rated Current 600 amps
View Details
International 3x1.5mm° Orange H05VV-F Cable - 86065330 - Interpower
Specs
Cord Color Orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details