Quail Electronics AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords 8715.012

Description
Our 8715 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any European 2 plug. The 8715.012 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8715 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any European 2 plug. The 8715.012 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords - 8715.012 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords
8715.012
AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords 8715.012
Our 8715 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2. These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any European 2 plug. The 8715.012 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8715 series features the standard, 2-prong, AS/NZS 4417 Australian 2 Plug (Former AS 3112) with the European Receptacle 2.
  • These 2-conductor Australian cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any Australian wall outlet or power strip, and on the other, the receptacle connects to any European 2 plug.
  • The 8715.012 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8715.012
Product Name AS/NZS 4417 AUSTRALIA 2 to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Specs
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860429 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details