Quail Electronics SANS 60799 SOUTH AFRICAN to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // South Africa Power Cords 8700.072

Description
Our 8700 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the European Receptacle 2. These 2-conductor South African cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any South African wall outlet or power strip, and on the other, the receptacle connects to any European 2 Plug. The 8700.072 is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8700 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the European Receptacle 2. These 2-conductor South African cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any South African wall outlet or power strip, and on the other, the receptacle connects to any European 2 Plug. The 8700.072 is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8700.072 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // South Africa Power Cords
8700.072
SANS 60799 SOUTH AFRICAN to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // South Africa Power Cords 8700.072
Our 8700 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the European Receptacle 2. These 2-conductor South African cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any South African wall outlet or power strip, and on the other, the receptacle connects to any European 2 Plug. The 8700.072 is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8700 series features the 2-prong (with a dummy ground), South African Plug (SANS 60799) with the European Receptacle 2.
  • These 2-conductor South African cords are ideal for connecting devices, appliances, and electronics that use the European 2 Plug to a power source. On one end, these cords plug directly into any South African wall outlet or power strip, and on the other, the receptacle connects to any European 2 Plug.
  • The 8700.072 is a South Africa power cord that carries the SABS approval and is rated at 6A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8700.072
Product Name SANS 60799 SOUTH AFRICAN to EURO RECEPTACLE 2 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 2
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820084-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240160 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details