Quail Electronics SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8680.180

Description
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.180 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.180 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8680.180 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8680.180
SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8680.180
Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector. These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8680.180 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8680 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C5 Connector.
  • These South African power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any South African wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8680.180 is a Swiss power cord that carries the SEV approval and is rated at 2.5A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8680.180
Product Name SEV 1011 SWISS to IEC-60320-C5 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6Amp Hospital Grade Power Cord - 86280500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 23M1913 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details