Quail Electronics GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8677.098

Description
Our 8677 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8677.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8677 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8677.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords - 8677.098 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords
8677.098
GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords 8677.098
Our 8677 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ. These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8677.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8677 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with an ROJ.
  • These Chinese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Chinese wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8677.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8677.098
Product Name GB 15934-2008 CHINA WHITE to ROJ HOME // Power Cords // International Power Cords // China Power Cords
Cord Color WHITE
Approvals RoHS; CCC
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details