Quail Electronics GB 15934-2008 CHINA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // China Power Cords 8676.098

Description
Our 8676 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8676.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8676 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8676.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // China Power Cords - 8676.098 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // China Power Cords
8676.098
GB 15934-2008 CHINA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // China Power Cords 8676.098
Our 8676 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8676.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8676 series features the 3-prong, White GB 15934-2008 Chinese Plug (Former GB 2099) with the White IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord.
  • The 8676.098 is a white Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8676.098
Product Name GB 15934-2008 CHINA WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // China Power Cords
Cord Color WHITE
Approvals RoHS; CCC
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC 60320 C14 to IEC 60320 C13, 17AWG/ 3C, 3x1.00MM, SJT/H05VV-F, 105C, 98 inches - 319004-T01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; IMQ; Standards Association of Australia; CEE; IRAM; SEV
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details