Quail Electronics SRAF 1962/DB 16/87 DANISH WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Denmark Power Cords 8672.177

Description
Our 8672 series features the 3-prong, White Danish Plug (SRAF 1962/DB 16/87) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8672.177 is a white Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet
Description
Our 8672 series features the 3-prong, White Danish Plug (SRAF 1962/DB 16/87) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8672.177 is a white Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
SRAF 1962/DB 16/87 DANISH WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Denmark Power Cords
8672.177
SRAF 1962/DB 16/87 DANISH WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Denmark Power Cords 8672.177
Our 8672 series features the 3-prong, White Danish Plug (SRAF 1962/DB 16/87) with the White IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord. The 8672.177 is a white Danish power cord that carries the DEMKO approval and is rated at 10A - 250V. This Danish power cord can also be used in Greenland.

  • Our 8672 series features the 3-prong, White Danish Plug (SRAF 1962/DB 16/87) with the White IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Danish equivalent of the 2500 series, the North American PC Power Cord.
  • The 8672.177 is a white Danish power cord that carries the DEMKO approval and is rated at 10A - 250V.
  • This Danish power cord can also be used in Greenland.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8672.177
Product Name SRAF 1962/DB 16/87 DANISH WHITE to IEC-60320-C13 WHITE HOME // Power Cords // International Power Cords // Denmark Power Cords
Cord Color WHITE
Approvals RoHS; DEMKO
Number of Conductors 3
Male End Type SRAF 1962; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
IEC Power Cords - 816472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details