Quail Electronics SI 32 ISRAELI CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8658.108

Description
Our 8658 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8658.108 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8658 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8658.108 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords - 8658.108 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
8658.108
SI 32 ISRAELI CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8658.108
Our 8658 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8658.108 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8658 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent), Left Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 8658.108 is a grey Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8658.108
Product Name SI 32 ISRAELI CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color GREY
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 821847-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details