Quail Electronics SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords 8655.108

Description
Our 8655 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8655.108 is a grey South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8655 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8655.108 is a grey South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords - 8655.108 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords
8655.108
SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords 8655.108
Our 8655 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent), Left Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 8655.108 is a grey South Africa power cord that carries the SABS approval and is rated at 10A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8655 series features the 3-prong, Clear, South African Plug (SANS 60799) with the Clear (transparent), Left Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the South African equivalent of the 2500 series, the North American PC Power Cord.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 8655.108 is a grey South Africa power cord that carries the SABS approval and is rated at 10A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8655.108
Product Name SANS 60799 SOUTH AFRICAN CLEAR to IEC-60320-C13 LEFT ANGLE CLEAR HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color GREY
Approvals RoHS; SABS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
IEC Power Cords - 819115-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details