Quail Electronics SI 32 ISRAELI to IEC-60320-C5 HOME // Power Cords // International Power Cords // Israel Power Cords 8650.079

Description
Our 8650 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C5 Connector. These Israeli power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8650.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 8650 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C5 Connector. These Israeli power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8650.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C5 HOME // Power Cords // International Power Cords // Israel Power Cords - 8650.079 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C5 HOME // Power Cords // International Power Cords // Israel Power Cords
8650.079
SI 32 ISRAELI to IEC-60320-C5 HOME // Power Cords // International Power Cords // Israel Power Cords 8650.079
Our 8650 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C5 Connector. These Israeli power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8650.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.

  • Our 8650 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C5 Connector.
  • These Israeli power cords are the standard cords used for the grounded (3-conductors) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Israeli wall outlet or receptacle, and on the other end they connect to any appliance or device that uses the IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8650.079 is an Israeli power cord that carries the SII approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8650.079
Product Name SI 32 ISRAELI to IEC-60320-C5 HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403060244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details