Quail Electronics SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8643.180

Description
Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8643.180 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet
Description
Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8643.180 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords - 8643.180 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
8643.180
SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords 8643.180
Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord. The 8643.180 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.

  • Our 8643 series features the 3-prong, Clear (transparent) Israeli Plug (SI 32) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Israeli equivalent of the 2500 series, the North American PC Power Cord.
  • The 8643.180 is an Israeli power cord that carries the SII approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8643.180
Product Name SI 32 ISRAELI CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS; SII
Number of Conductors 3
Male End Type SI 32; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823428-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Non-Polarized NEMA 1-15 Power Cord - 86222095 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details