Quail Electronics CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.180G

Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.180G is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.180G is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords - 8642.180G - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
8642.180G
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.180G
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.180G is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8642.180G is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8642.180G
Product Name CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color GREY
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823687-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 17.71 inch (450 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 2x14 AWG Cable - 86030620 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details