Quail Electronics CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.098

Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Description
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya
Datasheet
Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian Clear to IEC-60320-C13 Clear Home power cord, part number 8642.098, is designed for use with devices that require a standard Italian plug and IEC-60320-C14 inlet. It is rated for 10A at 250V and carries IMQ approval, ensuring compliance with safety standards. The cord features a transparent design, allowing visibility of internal wiring, and is constructed with H05VV-F 3G 1.00mm² cable. It is RoHS compliant, adhering to European regulations regarding hazardous substances. This power cord is suitable for use in Italy and can also be utilized in countries such as Chile and Libya.

Datasheet Summary
Powered by GS/AI

The CEI 23-16 Italian Clear to IEC-60320-C13 Clear Home power cord, part number 8642.098, is designed for use with devices that require a standard Italian plug and IEC-60320-C14 inlet. It is rated for 10A at 250V and carries IMQ approval, ensuring compliance with safety standards. The cord features a transparent design, allowing visibility of internal wiring, and is constructed with H05VV-F 3G 1.00mm² cable. It is RoHS compliant, adhering to European regulations regarding hazardous substances. This power cord is suitable for use in Italy and can also be utilized in countries such as Chile and Libya.

Suppliers

Company
Product
Description
Supplier Links
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords - 8642.098 - Quail Electronics
Livermore, CA, United States
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
8642.098
CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords 8642.098
Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord. The 8642.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V. This Italian power cord can also be used in the following countries: Chile Libya

  • Our 8642 series features the 3 prong, Clear (transparent) Italian Plug (CEI 23-16) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Italian equivalent of the 2500 series, the North American PC Power Cord.
  • The 8642.098 is an Italian power cord that carries the IMQ approval and is rated at 10A - 250V.
  • This Italian power cord can also be used in the following countries:
    Chile
    Libya
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8642.098
Product Name CEI 23-16 ITALIAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Italy Power Cords
Cord Color BLACK
Approvals RoHS; IMQ
Number of Conductors 3
Male End Type CEI 23-16/7; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Power Cord - 70401000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8920652 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type C13
View Details
2 suppliers
IEC Power Cords - 823995-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details