Quail Electronics AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords 8640.072

Description
Our 8640 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C5 Connector. These are the standard Australian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Australian power cords connect on one end to the standard Australian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8640.072 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8640 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C5 Connector. These are the standard Australian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Australian power cords connect on one end to the standard Australian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8640.072 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords - 8640.072 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords
8640.072
AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords 8640.072
Our 8640 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C5 Connector. These are the standard Australian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Australian power cords connect on one end to the standard Australian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector. The 8640.072 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8640 series features the standard, 3-prong, AS/NZS 4417 Australian Plug (Former AS 3112 Australia) with the IEC-60320-C5 Connector.
  • These are the standard Australian power cords used for grounded (3-conductor) laptops, notebooks, stereos, game consoles, and electric razors, as well as many other devices. These Australian power cords connect on one end to the standard Australian wall outlet or receptacle, and on the other to any electronic device or appliance using an IEC-60320-C6 inlet. The IEC-60320-C5 is also known as the Mickey-Mouse connector.
  • The 8640.072 is an Australian power cord that carries the SAA approval and is rated at 2.5A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8640.072
Product Name AS/NZS 4417 AUSTRALIA to IEC-60320-C5 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS; Standards Association of Australia
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3x16 AWG Cable - 86060210 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details