Quail Electronics SEV 1011 SWISS CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.098S

Description
This variant of our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8638.098S is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
This variant of our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8638.098S is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8638.098S - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
8638.098S
SEV 1011 SWISS CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords 8638.098S
This variant of our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent), Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Extendable/Retractab le cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility. The 8638.098S is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • This variant of our 8638 series features the 3-prong, Clear (transparent) Swiss Plug (SEV 1011) with the Clear (transparent), Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Swiss equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Extendable/Retractable cords feature wire that has been wound and molded to have a spring-like ability to maintain its shape. These cords are useful on appliances that require mobility.
  • The 8638.098S is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8638.098S
Product Name SEV 1011 SWISS CLEAR to IEC-60320-C13 RIGHT ANGLE CLEAR HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type SEV 1011; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
North American 3x12 AWG Cable - 86010610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details