Quail Electronics SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8621.180

Description
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.180 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.180 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8621.180 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8621.180
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8621.180
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.180 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector.
  • These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8621.180 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8621.180
Product Name SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384476 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details