Quail Electronics SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8621.098

Description
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet
Description
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords - 8621.098 - Quail Electronics
Livermore, CA, United States
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords
8621.098
SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords 8621.098
Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector. These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8621.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V. This Swiss power cord can also be used in Liechtenstein.

  • Our 8621 series features the standard, 3-prong, Swiss Plug (SEV 1011) with the IEC-60320-C19 Connector.
  • These Swiss power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Swiss wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8621.098 is a Swiss power cord that carries the SEV approval and is rated at 10A - 250V.
  • This Swiss power cord can also be used in Liechtenstein.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8621.098
Product Name SEV 1011 SWISS to IEC-60320-C19 HOME // Power Cords // International Power Cords // Switzerland Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 3X14 SJT Cable - 86060030 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Set 2.5A, North America, Black, 2.5 SVT 2x18AWG, IEC C7, SVT 2x18 AWG, black - 6051.0018 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details