Quail Electronics ROJ to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 8617.098

Description
Our 8617 series features an ROJ with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for hard-wiring into your high voltage/ high current equipment. On one end, the power cord hard-wires directly into your equipment, while on the other end the IEC60309-16A-250V Female connects to any 16A 250V Male IEC60309. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8617.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet
Description
Our 8617 series features an ROJ with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for hard-wiring into your high voltage/ high current equipment. On one end, the power cord hard-wires directly into your equipment, while on the other end the IEC60309-16A-250V Female connects to any 16A 250V Male IEC60309. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8617.098 carries the TUV approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords - 8617.098 - Quail Electronics
Livermore, CA, United States
ROJ to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
8617.098
ROJ to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 8617.098
Our 8617 series features an ROJ with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for hard-wiring into your high voltage/ high current equipment. On one end, the power cord hard-wires directly into your equipment, while on the other end the IEC60309-16A-250V Female connects to any 16A 250V Male IEC60309. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 8617.098 carries the TUV approval and is rated at 16A - 250V.

  • Our 8617 series features an ROJ with the IEC309-16A-250V Female Receptacle.
  • These locking power cords are ideal for hard-wiring into your high voltage/ high current equipment. On one end, the power cord hard-wires directly into your equipment, while on the other end the IEC60309-16A-250V Female connects to any 16A 250V Male IEC60309.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 8617.098 carries the TUV approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8617.098
Product Name ROJ to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 9185267 - RS Components, Ltd.
Specs
Cord Color Blue/red/yellow
Approvals RoHS
Cord Length 3937 inch (100000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American NEMA 6-15 Cord Set w/ Angled C19 - 86221245 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details