Quail Electronics CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords 8602.120S

Description
Our 8602 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard European wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The No-Ground Euro Schuko (or Euro U) is a 2-conductor version of the Schuko that features a broad face with recessed areas that conform to the grounding posts of European wall outlets and provide extra stability. The 8602.120S features a velcro strap to secure the hank The 8602.120S is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Description
Our 8602 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard European wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The No-Ground Euro Schuko (or Euro U) is a 2-conductor version of the Schuko that features a broad face with recessed areas that conform to the grounding posts of European wall outlets and provide extra stability. The 8602.120S features a velcro strap to secure the hank The 8602.120S is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords - 8602.120S - Quail Electronics
Livermore, CA, United States
CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords
8602.120S
CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords 8602.120S
Our 8602 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the Right Angle IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard European wall outlet or receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The No-Ground Euro Schuko (or Euro U) is a 2-conductor version of the Schuko that features a broad face with recessed areas that conform to the grounding posts of European wall outlets and provide extra stability. The 8602.120S features a velcro strap to secure the hank The 8602.120S is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V. This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia

  • Our 8602 series features the 2-prong, no ground, European Schuko "U" Plug (CEE 7/7) with the Right Angle IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard European wall outlet or receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The No-Ground Euro Schuko (or Euro U) is a 2-conductor version of the Schuko that features a broad face with recessed areas that conform to the grounding posts of European wall outlets and provide extra stability.
  • The 8602.120S features a velcro strap to secure the hank
  • The 8602.120S is a European power cord that carries the European and GOST approvals and is rated at 10A - 250V.
  • This European power cord can also be used in the following countries:
    Albania Lithuania
    Andorra Luxembourg
    Angola Macedonia
    Armenia Madagascar
    Aruba Madeira (Portugal)
    Austria Majorca
    Azerbaijan Mali
    Balearic Island Martinique
    Belarus Mauritania
    Belgium Moldova
    Bolivia Monaco
    Bosnia and Herzegovina Mongolia
    Bulgaria Morocco
    Burkina Faso Mozambique
    Burundi Neth.Antilles
    Cambodia Netherlands
    Cameroon New Caledonia
    Canary Islands (spain) New Guinea
    Cape Verde Niger
    Central African Republic Norway
    Chad Okinawa
    Comoros Paraguay
    Congo, Democratic Republic of Poland
    Cote d'Ivoire/Ivory Coast Portugal
    Croatia Reunion Island
    Curacao Island Romania
    Czech Republic Russia
    Djibouti, Republic of Rwanda
    East Timor Saint Pierre & Miquelon
    Egypt Senegal
    Equatorial Guinea Serbia & Montenegro
    Eritrea Slovakia
    Estonia Slovenia
    Ethiopia Somalia
    Faeroe Islands Spain
    Finland Suriname
    France Svalbard (Norway)
    French Giuana Sweden
    Gabon Syria
    Germany Tahiti
    Greece Tajikistan
    Guadeloupe Togo
    Guinea Tunisia
    Guinea-Bissau Turkey
    Hungary Turkmenistan
    Iceland Ukraine
    Indonesia Uzbekistan
    Iran Vatican
    Kazakstan Vietnam
    Krakozhia Yugoslavia (former)
    Latvia Zambia
    Lettonia
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8602.120S
Product Name CEE 7/7 EURO SCHUKO NO GROUND to IEC-60320-C17 RIGHT ANGLE HOME // Power Cords // International Power Cords // Europe Power Cords
Cord Color BLACK
Approvals RoHS; GOST
Number of Conductors 2
Male End Type CEE 7/7
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

North American Power Cord w/ NEMA 5-15 Plug - 86221480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860402 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details