Quail Electronics GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.144

Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.144 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.144 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords - 8591.144 - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
8591.144
GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords 8591.144
Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector. These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8591.144 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8591 series features the standard, 3-prong, GB 15934-2008 16A Chinese Plug (Former GB 2099) with the IEC-60320-C19 Connector.
  • These Chinese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Chinese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8591.144 is a Chinese power cord that carries the CCC approval and is rated at 16A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8591.144
Product Name GB 15934-2008 CHINA 16A to IEC-60320-C19 HOME // Power Cords // International Power Cords // China Power Cords
Cord Color BLACK
Approvals RoHS; CCC
Number of Conductors 3
Cord Length 144 inch (3660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-20 Cord Set - 86226120 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
Sensor & Actuator Cables - 2711400 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details