Quail Electronics GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords 8590.177G

Description
Our 8590 series features the 3-prong, Grey GB 15934-2008 Chinese Plug (Former GB 2099) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177G is a grey Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet
Description
Our 8590 series features the 3-prong, Grey GB 15934-2008 Chinese Plug (Former GB 2099) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177G is a grey Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords - 8590.177G - Quail Electronics
Livermore, CA, United States
GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords
8590.177G
GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords 8590.177G
Our 8590 series features the 3-prong, Grey GB 15934-2008 Chinese Plug (Former GB 2099) with the Grey IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord. The 8590.177G is a grey Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.

  • Our 8590 series features the 3-prong, Grey GB 15934-2008 Chinese Plug (Former GB 2099) with the Grey IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Chinese equivalent of the 2500 series, the North American PC Power Cord.
  • The 8590.177G is a grey Chinese power cord that carries the CCC approval and is rated at 10A - 250V. This cord is China RoHS compliant. It is indicated with an additional cord label displaying the "e" symbol.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8590.177G
Product Name GB 15934-2008 CHINA GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // China Power Cords
Cord Color GREY
Approvals RoHS; CCC
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Euro Plug 2.5A Cord Set with C7 Connector - 86234030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 821099-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details