Interpower Euro Plug 2.5A Cord Set with C7 Connector 86234030

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Euro Plug 2.5A Cord Set with C7 Connector - 86234030 - Interpower
Oskaloosa, IA, United States
Euro Plug 2.5A Cord Set with C7 Connector
86234030
Euro Plug 2.5A Cord Set with C7 Connector 86234030
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: yes

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Europlug CEE 7/16

Plug Color: Black

Connector Type: IEC 60320 C7

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.7 to 7.2mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86234030
Product Name Euro Plug 2.5A Cord Set with C7 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type CEE 7/16; Europlug CEE 7/16
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10A Dedicated Cord Set w/C13 Connector - 86265460 - Interpower
Specs
Cord Color Black
Approvals EN 50525 / IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210730 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x18 SVT Cable - 86060150 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Korean Cord Set w/IEC 60320 C13, 2.5m - 86263010 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details