Quail Electronics SANS 60799 SOUTH AFRICAN to NEMA 5-15R HOME // Power Cords // International Power Cords // South Africa Power Cords 8588.072

Description
Our 8588 series features the 3-prong, South African Plug (SANS 60799) with the NEMA 5-15R Receptacle. These South African cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any South African wall outlet or receptacle, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8588.072 is a South Africa power cord that carries the SABS approval and is rated at 10A - 125V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8588 series features the 3-prong, South African Plug (SANS 60799) with the NEMA 5-15R Receptacle. These South African cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any South African wall outlet or receptacle, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8588.072 is a South Africa power cord that carries the SABS approval and is rated at 10A - 125V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to NEMA 5-15R HOME // Power Cords // International Power Cords // South Africa Power Cords - 8588.072 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to NEMA 5-15R HOME // Power Cords // International Power Cords // South Africa Power Cords
8588.072
SANS 60799 SOUTH AFRICAN to NEMA 5-15R HOME // Power Cords // International Power Cords // South Africa Power Cords 8588.072
Our 8588 series features the 3-prong, South African Plug (SANS 60799) with the NEMA 5-15R Receptacle. These South African cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any South African wall outlet or receptacle, and on the other end, the receptacle connects to any NEMA 5-15P plug. The 8588.072 is a South Africa power cord that carries the SABS approval and is rated at 10A - 125V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8588 series features the 3-prong, South African Plug (SANS 60799) with the NEMA 5-15R Receptacle.
  • These South African cords are ideal for connecting devices, appliances, and electronics that use the NEMA 5-15P to a power source. On one end, these cords plug directly into any South African wall outlet or receptacle, and on the other end, the receptacle connects to any NEMA 5-15P plug.
  • The 8588.072 is a South Africa power cord that carries the SABS approval and is rated at 10A - 125V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8588.072
Product Name SANS 60799 SOUTH AFRICAN to NEMA 5-15R HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details