Quail Electronics SANS 60799 SOUTH AFRICAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // South Africa Power Cords 8586.170

Description
Our 8586 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C19 Connector. These South African power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard South African wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8586.170 is a South Africa power cord that carries the SABS approval and is rated at 16A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet
Description
Our 8586 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C19 Connector. These South African power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard South African wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8586.170 is a South Africa power cord that carries the SABS approval and is rated at 16A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANS 60799 SOUTH AFRICAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // South Africa Power Cords - 8586.170 - Quail Electronics
Livermore, CA, United States
SANS 60799 SOUTH AFRICAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // South Africa Power Cords
8586.170
SANS 60799 SOUTH AFRICAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // South Africa Power Cords 8586.170
Our 8586 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C19 Connector. These South African power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard South African wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8586.170 is a South Africa power cord that carries the SABS approval and is rated at 16A - 250V. This South African power cord can also be used in the following countries: Afghanistan Namibia (W.S. Africa) Azores Maldives Bangladesh Nepal Benin Pakistan Bhutan Pitcairn Islands (U.K.) Gaza Sri Lanka India Swaziland Lesotho Tonga Macao Uganda

  • Our 8586 series features the standard, 3-prong, South African Plug (SANS 60799) with the IEC-60320-C19 Connector.
  • These South African power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard South African wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8586.170 is a South Africa power cord that carries the SABS approval and is rated at 16A - 250V.
  • This South African power cord can also be used in the following countries:
    Afghanistan Namibia (W.S. Africa)
    Azores Maldives
    Bangladesh Nepal
    Benin Pakistan
    Bhutan Pitcairn Islands (U.K.)
    Gaza Sri Lanka
    India Swaziland
    Lesotho Tonga
    Macao Uganda
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8586.170
Product Name SANS 60799 SOUTH AFRICAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // South Africa Power Cords
Cord Color BLACK
Approvals RoHS; SABS
Number of Conductors 3
Cord Length 170 inch (4320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384479 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details