Quail Electronics AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.180

Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.180 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.180 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords - 8572.180 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
8572.180
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.180
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.180 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector.
  • These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8572.180 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8572.180
Product Name AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823401-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x12 AWG SJTOOW Cable - 86060300 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details