Quail Electronics AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.168

Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.168 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.168 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords - 8572.168 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
8572.168
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.168
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.168 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector.
  • These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8572.168 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8572.168
Product Name AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 13A Power Cord - 86240330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cord, Cee 7/7 Plug -Iec C13, 5M; Connector To Connector Schurter - 29Y3323 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
Sensor & Actuator Cables - 2384490 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details