Quail Electronics AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.120

Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.120 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet
Description
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.120 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords - 8572.120 - Quail Electronics
Livermore, CA, United States
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
8572.120
AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords 8572.120
Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector. These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8572.120 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V. This Australian power cord can also be used in the following countries: Algeria Christmas Island (Australia) Cocos Islands (Australia) Cook Island (N.Z.) Fiji Kiribati Nauru New Zealand Norfolk Island (Australia) Papua New Guinea Uruguay Vanuatu Western Samoa

  • Our 8572 series features the standard, 3-prong, AS/NZS 4417 15A Australian Plug (Former AS 3112 Australia) with the IEC-60320-C19 Connector.
  • These Australian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Australian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8572.120 is an Australian power cord that carries the SAA approval and is rated at 15A - 250V.
  • This Australian power cord can also be used in the following countries:
    Algeria
    Christmas Island (Australia)
    Cocos Islands (Australia)
    Cook Island (N.Z.)
    Fiji
    Kiribati
    Nauru
    New Zealand
    Norfolk Island (Australia)
    Papua New Guinea
    Uruguay
    Vanuatu
    Western Samoa
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8572.120
Product Name AS/NZS 4417 AUSTRALIA 15A to IEC-60320-C19 HOME // Power Cords // International Power Cords // Australia Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type AS 3112
Unlock Full Specs
to access all available technical data

Similar Products

Cn Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7266 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
SI 32 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 398005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers