Quail Electronics SI 32 ISRAELI to IEC-60320-C19 HOME // Power Cords // International Power Cords // Israel Power Cords 8564.144

Description
Our 8564 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8564.144 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Datasheet
Description
Our 8564 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8564.144 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SI 32 ISRAELI to IEC-60320-C19 HOME // Power Cords // International Power Cords // Israel Power Cords - 8564.144 - Quail Electronics
Livermore, CA, United States
SI 32 ISRAELI to IEC-60320-C19 HOME // Power Cords // International Power Cords // Israel Power Cords
8564.144
SI 32 ISRAELI to IEC-60320-C19 HOME // Power Cords // International Power Cords // Israel Power Cords 8564.144
Our 8564 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C19 Connector. These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 8564.144 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.

  • Our 8564 series features the standard, 3-prong, Israeli Plug (SI 32) with the IEC-60320-C19 Connector.
  • These Israeli power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Israeli wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 8564.144 is an Israeli power cord that carries the SII approval and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 8564.144
Product Name SI 32 ISRAELI to IEC-60320-C19 HOME // Power Cords // International Power Cords // Israel Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type SI 32
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823405-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 12.59 inch (320 mm)
Rated Current 13 amps
View Details
North American 13Amp Power Cord - 70403000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details